EN
  • EN
  • DE

OP162HRUZ-REEL

Part No OP162HRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC Opamp Gp R-r 15MHZ Ln 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 15 MHz
Input Bias Current 600 nA
Input Offset Voltage (Vos) 1 mV
Lead Free Yes
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Elements 1
Number of Pins 8
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 120 dB
RoHS Compliant
Slew Rate 10 V/µs
Voltage Gain 98.89 dB
Win Source Part Number 1002111-OP162HRUZ-REEL
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP162HRUZ-REEL CAD Model

Description

Introducing the OP162HRUZ-REEL Operational Amplifier from Analog Devices Inc.

The OP162HRUZ-REEL is a high-performance, single-supply operational amplifier (op-amp) designed and manufactured by Analog Devices Inc. - a leader in precision high-performance integrated circuits. This op-amp comes in a convenient reel packaging, making it ideal for automated production and large-volume orders.

With its wide input voltage range and rail-to-rail output swing, the OP162HRUZ-REEL is perfectly suited for a broad range of applications, including sensor signal conditioning, portable equipment, and active filtering. The device operates from a single supply voltage of 5 V up to 36 V, or dual supplies of ±2.5 V to ±18 V, providing designers with the flexibility needed for various circuit configurations.

The OP162HRUZ-REEL boasts a high-speed performance with a slew rate of 3 V/μs and a gain bandwidth product of 1.8 MHz. This makes it an excellent choice for applications that require good transient response without sacrificing stability. Additionally, the low input bias current and offset voltage ensure high accuracy in measurement and control systems.

Featuring a low power consumption, the OP162HRUZ-REEL is also a great option for power-sensitive designs. Its no-load supply current is typically a mere 850 μA, making it an energy-efficient component for battery-powered devices. Furthermore, the op-amp's thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity in demanding environments.

The robust design of the OP162HRUZ-REEL is encapsulated in a compact 5-lead SOT-23 package, which saves space on the printed circuit board and is suitable for high-density electronic assemblies. The operational amplifier's extended temperature range from -40°C to +125°C ensures consistent performance across a wide range of operating conditions.

In summary, the OP162HRUZ-REEL from Analog Devices Inc. is a versatile and reliable op-amp that offers excellent performance for a variety of electronic applications. Its combination of speed, precision, and low power consumption, all in a small package, makes it a top choice for engineers and designers looking to optimize their circuit designs.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess