The OP177FP is a precision operational amplifier from the reputable manufacturer, Analog Devices Inc., known for its high-performance analog technology. This operational amplifier stands out in the market due to its ultra-precision and low noise characteristics, making it an excellent choice for applications requiring the highest accuracy and signal fidelity.
Key Features:
- Ultra-Precision Performance: The OP177FP features a very low offset voltage of 25 µV max and an offset voltage drift of just 0.1 µV/°C max, ensuring consistent performance over a wide temperature range.
- High Input Impedance: With an input impedance of 10^12 Ω, this operational amplifier ensures minimal loading on the input source, thus preserving signal integrity.
- Low Noise: A low voltage noise density of 3 nV/√Hz at 1 kHz minimizes the impact of electronic noise in sensitive applications, delivering cleaner and more accurate signals.
- Wide Supply Range: The OP177FP operates with a dual supply voltage ranging from ±4 V to ±18 V, or a single supply from 8 V to 36 V, providing flexibility in various circuit configurations.
Applications:
The precision and reliability of the OP177FP make it suitable for a broad range of applications, including:
- High-resolution data acquisition systems
- Instrumentation and test equipment
- Precision filters
- Strain gauge amplifiers
- Thermocouple amplifiers
- Medical equipment
Product Specifications:
Parameter
Value
Offset Voltage
25 µV max
Offset Voltage Drift
0.1 µV/°C max
Input Impedance
10^12 Ω
Voltage Noise Density
3 nV/√Hz @ 1 kHz
Supply Voltage Range
±4 V to ±18 V, or 8 V to 36 V
For designers and engineers looking for a reliable and precise operational amplifier, the OP177FP from Analog Devices Inc. offers the performance and quality needed for the most demanding applications.