EN
  • EN
  • DE

OP179GRTZ-REEL7

Part No OP179GRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 300nA
Voltage - Input Offset 5mV
Operating Supply Current 3.75mA
Channel Output Current 50mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 060771-OP179GRTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP179GRTZ-REEL7 CAD Model

Description

Product Overview: OP179GRTZ-REEL7

The OP179GRTZ-REEL7 is a high-performance operational amplifier (op-amp) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This precision op-amp is a part of the company's extensive portfolio of analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs) that provide solutions for a wide range of applications.

The OP179GRTZ-REEL7 is designed to offer a balance between cost and performance, making it an ideal choice for various applications including sensor amplification, active filters, and general-purpose amplification. With its low input bias current, low offset voltage, and low noise, this op-amp is particularly suited for high-impedance sensor amplifiers and precision instrumentation.

This op-amp is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. The product comes in a tape and reel packaging format, denoted by the 'REEL7' suffix, which facilitates automated pick-and-place assembly processes, thus enhancing manufacturing efficiency and reducing production costs.

Key features of the OP179GRTZ-REEL7 include:

  • Low input offset voltage
  • Low input bias current
  • Low noise performance
  • Wide supply voltage range
  • Unity-gain stable
  • Rail-to-rail output swing
  • Extended industrial temperature range

The device operates over a wide range of supply voltages, from ±2.5V to ±5.5V, or a single supply of 5V to 11V, providing designers with flexibility in various system designs. Additionally, the OP179GRTZ-REEL7 features rail-to-rail output, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in battery-operated and single-supply systems.

Analog Devices Inc. ensures that products like the OP179GRTZ-REEL7 meet rigorous quality and reliability standards, making them suitable for industrial, automotive, and consumer electronics markets. With its robust performance and cost-effectiveness, the OP179GRTZ-REEL7 is a versatile component that enhances the performance of a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess