EN
  • EN
  • DE

OP215CJ/883

Part No OP215CJ/883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083194-OP215CJ/883
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP215CJ/883 CAD Model

Description

OP215CJ/883 Operational Amplifier

The OP215CJ/883 from Analog Devices Inc. is a precision operational amplifier designed for high-performance applications that demand accuracy and stability. This device is part of the 883 series, which adheres to stringent military specifications, making it suitable for use in aerospace and defense systems where reliability under extreme conditions is paramount.

Key Features

  • High Precision: The OP215CJ/883 boasts excellent precision with low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, making it versatile for various applications.
  • Low Noise: The device exhibits low noise performance, which is critical in sensitive electronic equipment where signal integrity is crucial.
  • High Stability: It provides high stability and is less susceptible to oscillations, which is essential for high-performance control systems and feedback loops.
  • Military Grade: As part of the 883 series, the OP215CJ/883 meets the MIL-STD-883 standards for reliability and performance in harsh environments.

Applications

The OP215CJ/883 operational amplifier is well-suited for a wide range of applications, including:

  • Instrumentation and test equipment
  • Precision data acquisition systems
  • Navigation and guidance systems
  • High-quality audio equipment
  • Professional grade sensors and transducers
  • Military and aerospace electronics

Technical Specifications

Parameter Value
Supply Voltage (±V) 15
Input Offset Voltage (mV) 0.75
Input Bias Current (nA) 20
Operating Temperature Range (°C) -55 to +125

The OP215CJ/883 is available in a hermetically sealed ceramic DIP package, ensuring protection against environmental factors while maintaining high precision and performance. Analog Devices Inc. is known for its commitment to quality, and the OP215CJ/883 is a testament to their dedication to providing components that meet the highest standards of reliability and performance.

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Realtek
Lowest to $1.6320
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess