EN
  • EN
  • DE

ADV471KP66

Part No ADV471KP66
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description CMOS 80 MHz Monolithic 256 x 24(18) Color Palette RAM-DACs / RAM DAC 66000ksps 6bit 44-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173696-ADV471KP66
Popularity Medium
Supply and Demand Status Limited
Family Name ADV471
Introduction Date November 02, 1995
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV471KP66 CAD Model

Description

Analog Devices Inc. ADV471KP66 Overview

The ADV471KP66 is a high-performance, 256 x 24 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed by Analog Devices Inc. This integrated circuit is tailored for use in high-resolution color graphics and video applications. Its primary function is to convert digital signals into analog output, which can be used to drive a monitor's display, providing vibrant and clear images.

Key Features

  • Integrated Triple 8-bit DACs: The ADV471KP66 contains three precision 8-bit digital-to-analog converters, ensuring accurate color reproduction for each of the red, green, and blue video signals.
  • High-Speed Operation: With a pixel clock rate of up to 135 MHz, this device is capable of supporting high-resolution displays with fast refresh rates, making it ideal for demanding graphics-intensive applications.
  • Programmable Pixel Port: The device features a versatile pixel port that is programmable for various pixel depths, including 15-bit (5-5-5), 16-bit (5-6-5), and 24-bit (8-8-8) modes, allowing it to accommodate different graphic requirements.
  • On-chip Color Palette RAM: The ADV471KP66 includes an integrated 256 x 24-bit color palette RAM, enabling the storage and quick retrieval of color values for efficient display rendering.
  • Compatibility: It is designed to be compatible with a wide range of graphic controllers and systems, providing flexibility in system design and easy integration.

Applications

The ADV471KP66 is suited for a variety of high-end color graphics applications, including:

  • Professional Graphics Workstations
  • High-Resolution Color Monitors
  • Advanced Gaming Systems
  • Medical Imaging Equipment
  • Virtual Reality Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADV471KP66 is no exception. It is built to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in critical applications.

Conclusion

With its robust feature set and flexibility, the ADV471KP66 from Analog Devices Inc. represents a superior choice for developers and engineers looking to push the boundaries of color graphics and video performance. Its high-speed capabilities and integrated color palette RAM make it a key component in delivering the visual fidelity demanded by modern multimedia applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $54.7516
STMicroelectronics
Lowest to $64.1810
ATI
Lowest to $17.8632
Intel
Lowest to $55.5705
ON Semiconductor
Lowest to $1.6320
Zilog
Lowest to $81.8144

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess