The OP249ARC/883C is a high-performance precision operational amplifier from Analog Devices Inc. This component is designed to offer a perfect blend of speed and precision, making it an ideal choice for a wide array of applications, including medical instruments, test equipment, and professional audio equipment.
With its unique design, the OP249ARC/883C boasts a fast slew rate and high gain bandwidth while maintaining low noise and low offset voltage. This combination ensures accurate signal amplification with minimal distortion, which is critical for high-fidelity audio applications and precise measurement instruments.
The operational amplifier operates within a supply voltage range of ±5 V to ±15 V, providing flexibility for various power supply configurations. Its dual-supply operation enables it to handle both AC and DC signals effectively, making it a versatile choice for different circuit designs.
The OP249ARC/883C also features a high open-loop gain, which contributes to its ability to maintain signal integrity over a wide range of operating conditions. Its output stage is designed to drive capacitive loads, which is beneficial when the amplifier is used in applications with long cable runs or in the presence of capacitive sensors.
Key Specifications
| Parameter |
Value |
| Supply Voltage Range |
±5 V to ±15 V |
| Slew Rate |
High |
| Gain Bandwidth |
Wide |
| Offset Voltage |
Low |
| Noise Performance |
Low |
| Load Capacitance |
High |
The OP249ARC/883C comes in a hermetically sealed ceramic package, ensuring long-term reliability and stability in harsh environments. Its military-grade specifications guarantee that the device can withstand extreme temperatures and other challenging conditions often encountered in aerospace and defense applications.
In summary, the OP249ARC/883C from Analog Devices Inc. is a superb choice for design engineers looking for an op-amp that provides precision, speed, and reliability. Its robust design and comprehensive features make it a go-to component for critical and demanding electronic applications.