EN
  • EN
  • DE

OP270AZ/883C

Part No OP270AZ/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description OP270AZ/883C Ad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011068-OP270AZ/883C
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP270AZ/883C CAD Model

Description

The OP270AZ/883C is a precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the OP270 family and is designed to meet the stringent requirements of military and aerospace applications, as indicated by the "/883C" suffix which denotes compliance with the 883C military standard for electronic components.

Key Features

  • High Precision: The OP270AZ/883C is engineered for high accuracy and stability, making it suitable for precision instrumentation and measurement systems.
  • Low Offset Voltage: This op-amp boasts a low input offset voltage, which is critical for applications requiring high levels of accuracy and minimal signal distortion.
  • Low Noise: With its low noise performance, the OP270AZ/883C ensures a clean signal amplification, which is essential for sensitive electronic equipment.
  • Dual Amplifier Configuration: The device contains two independent op-amps in a single package, providing design flexibility and saving space on printed circuit boards.
  • Wide Power Supply Range: It operates over a broad range of power supply voltages, accommodating various system power requirements.
  • Military Standard Compliance: The product is designed to meet MIL-STD-883C specifications, ensuring reliability and performance under extreme conditions.

Applications

The OP270AZ/883C is ideally suited for a wide array of high-performance applications that demand reliability and precision. These include:

  • Navigation and guidance systems
  • Flight control systems
  • Precision instrumentation
  • Medical equipment
  • Professional audio equipment
  • Test and measurement devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP270AZ/883C is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected by military and aerospace customers. The device's robust construction and adherence to military standards guarantee performance in the harshest environments, making it a reliable choice for critical applications.

You May Also Be Interested in

Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Qualcomm
Lowest to $3.2640
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Pericom
Lowest to $3.9178
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Pericom
Lowest to $16.3213
Ricoh
Lowest to $0.5747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.5416 $78.5416
2+ $64.4444 $128.8888
3+ $62.4306 $187.2918
4+ $60.4167 $241.6668
5+ $58.4028 $292.0140
6+ $52.3611 $314.1666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess