The OP283GS is a high-performance operational amplifier (op-amp) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is well-suited for a wide range of applications, including sensor amplification, medical equipment, and industrial process controls.
Key Features
- Low Offset Voltage: The OP283GS offers an exceptionally low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input.
- High Gain Bandwidth Product: With a high-frequency response, this op-amp is capable of working effectively in applications requiring fast operational speeds.
- Low Noise: The device exhibits low noise characteristics, making it ideal for precision applications where signal integrity is paramount.
- Single- or Dual-Supply Operation: It is versatile in terms of power supply options, able to operate from a single supply or dual supplies for design flexibility.
Performance Specifications
Parameter
Value
Supply Voltage (V<sub>sy)
±3 V to ±15 V
Input Offset Voltage
75 µV max
Gain Bandwidth Product (GBP)
4 MHz
Operating Temperature Range
-40°C to +85°C
Applications
The OP283GS's superior performance characteristics make it suitable for a variety of applications, including:
- Active filters and integrators
- Precision instrumentation
- Data acquisition systems
- Professional audio equipment
- Test and measurement devices
With its combination of low offset voltage, high gain bandwidth, and low noise, the OP283GS from Analog Devices Inc. is an excellent choice for designers who require an op-amp that delivers reliable and precise performance across a range of demanding applications.