The OP284 series by Analog Devices Inc. stands out as a family of low-power, high-precision operational amplifiers. These op-amps are designed to operate with a single or dual supply voltage, making them highly versatile for a broad range of applications. The OP284 is particularly well-suited for applications that demand stability and accuracy over temperature and time, such as instrumentation, sensors, and precision filters.
Key Features
- Wide Power Supply Range: The OP284 can be powered from a single supply of 3 V to 36 V, or a dual supply of ±1.5 V to ±18 V, accommodating a diverse set of power requirements.
- Low Offset Voltage: This operational amplifier boasts a low input offset voltage, which minimizes error in high-precision circuits.
- Low Noise: With its low noise performance, the OP284 is ideal for audio and other sensitive applications where noise is a concern.
- High Output Drive Capability: The OP284 can drive high loads, making it suitable for a variety of output applications.
- Stable with Capacitive Loads: The design ensures stability when driving capacitive loads, a common challenge for many operational amplifiers.
Applications
The versatility of the OP284 operational amplifier enables it to be used in a wide range of applications, including:
- Test and measurement equipment
- Precision instrumentation
- Data acquisition systems
- Active filters
- Audio electronics
- Battery-powered devices
- Sensor signal conditioning
Technical Specifications
Parameter
Value
Number of Channels
1
Supply Voltage (single)
3 V to 36 V
Supply Voltage (dual)
±1.5 V to ±18 V
Input Offset Voltage
Typically 125 µV
Operating Temperature Range
-40°C to +125°C
Overall, the OP284 from Analog Devices Inc. is a robust and reliable choice for engineers and designers looking for an operational amplifier that delivers precision without sacrificing power efficiency.