EN
  • EN
  • DE

OP285GSZ-REEL

Part No OP285GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features J-FET Amplifier 2 Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OP285
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OP285GSZ-REELDKR, OP285GSZ-REELCT, OP285GSZ-REEL-ND, OP285GSZ-REELTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888052-OP285GSZ-REEL
Ultra Librarian 3D Model Ultra Librarian OP285GSZ-REEL CAD Model

Description

Product Overview: OP285GSZ-REEL

The OP285GSZ-REEL is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., an industry leader in precision analog technology. This op-amp is part of a product line that is well-regarded for its reliability, accuracy, and ease of use in a wide range of electronic applications.

Key Features

  • Dual Op-Amp Design: The OP285GSZ-REEL features a dual operational amplifier configuration, which allows for greater flexibility in circuit design. This dual design is particularly useful for applications requiring two op-amps with closely matched characteristics.
  • High-Speed Performance: With a slew rate of 4 V/µs and a gain bandwidth product of 5 MHz, the OP285GSZ-REEL is capable of handling high-speed signal processing tasks with ease.
  • Low Noise: The device boasts a low voltage noise density of 8 nV/√Hz at 1 kHz, making it an excellent choice for applications where signal integrity is critical.
  • Wide Supply Range: The OP285GSZ-REEL can operate from a single supply voltage of 3 V to 36 V or a dual supply of ±1.5 V to ±18 V, providing versatility in different power environments.
  • High Output Drive Capability: This op-amp can drive up to 50 mA of load current, allowing it to power a wide range of peripheral devices.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

Applications

The OP285GSZ-REEL is suitable for a variety of applications, including:

  • Active filters
  • Photodiode amplification
  • Data acquisition systems
  • Audio processing
  • Instrumentation
  • Medical devices

Product Packaging

The OP285GSZ-REEL comes in a surface-mount, 8-lead SOIC package and is provided in tape and reel form to facilitate automated assembly processes. This packaging is ideal for high-volume manufacturing and ensures that the product can be easily integrated into a wide range of electronic systems.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the OP285GSZ-REEL is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the company's stringent standards for performance and reliability.

With its impressive feature set and the backing of Analog Devices' reputation, the OP285GSZ-REEL is a solid choice for designers looking for a dependable and efficient operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4523 $55.3569
7+ $15.1403 $105.9821
11+ $14.6672 $161.3392
15+ $14.1940 $212.9100
19+ $13.7209 $260.6971
25+ $12.3015 $307.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess