Product Overview: OP293FS from Analog Devices Inc.
The OP293FS is a precision operational amplifier from the renowned manufacturer Analog Devices Inc., designed to offer high performance in a range of electronic applications. This op-amp is part of the OPx93 series, which is known for its low power consumption and excellent voltage offset characteristics.
Key Features
- Low Offset Voltage: The OP293FS boasts a very low input offset voltage, minimizing errors in precision signal processing applications.
- Low Power Consumption: It operates with minimal power, making it ideal for battery-powered devices and energy-efficient designs.
- High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising gain.
- Single Supply Operation: This device is capable of operating from a single power supply, simplifying power management in a system.
- Dual Version Available: The OP293FS is available in a dual configuration, allowing for more compact and efficient circuit designs.
Applications
The OP293FS is versatile and can be used in a variety of applications such as:
- Instrumentation amplifiers
- Precision filters
- Data acquisition systems
- Battery-powered devices
- Analog-to-digital converters
Technical Specifications
Parameter
Value
Number of Channels
1
Supply Voltage (±)
3V to 18V
Input Offset Voltage
75 µV
Operating Temperature
-55°C to +125°C
The OP293FS from Analog Devices Inc. represents a reliable choice for designers looking for an operational amplifier that delivers precision without sacrificing power efficiency. Its robust design and flexible operating parameters make it a go-to component for a wide array of electronic systems.