EN
  • EN
  • DE

CAT25512HU5I-GT3

Part No CAT25512HU5I-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 512KBIT SPI 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features EEPROM Memory IC 512Kb (64K x 8) SPI 8-UDFN (3x2)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-UDFN (3x2)
Family Name CAT25512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAT25512HU5I-GT3OSCT, CAT25512HU5I-GT3OSDKR, CAT25512HU5I-GT3-ND, CAT25512HU5I-GT3OSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865793-CAT25512HU5I-GT3
Ultra Librarian 3D Model Ultra Librarian CAT25512HU5I-GT3 CAD Model

Description

ON Semiconductor CAT25512HU5I-GT3 EEPROM

The CAT25512HU5I-GT3 is a robust and high-performance serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This product offers a 512-Kb memory capacity and operates through the standard SPI (Serial Peripheral Interface), ensuring compatibility with a wide range of microcontrollers and digital systems.

Designed for optimal efficiency, the CAT25512HU5I-GT3 features a fast write cycle time of 5 ms, allowing quick data updates and reducing wait times for high-speed applications. Its low-power consumption makes it an ideal choice for battery-operated devices where power efficiency is critical.

The EEPROM operates over a broad voltage range of 1.8V to 5.5V, providing designers with the flexibility to use it in systems with varying power supplies without the need for additional voltage conversion components. This versatility is further enhanced by its wide operating temperature range from -40°C to +85°C, making it suitable for use in harsh environments and industrial applications where reliability is paramount.

ON Semiconductor's CAT25512HU5I-GT3 comes in a compact 8-lead TSSOP package, which is both space-saving and practical for PCB design. Its small footprint makes it an excellent choice for space-constrained applications such as portable electronics, IoT devices, and embedded systems.

Security features of the CAT25512HU5I-GT3 include write protection to prevent accidental data overwrites and a hardware and software write-protect capability. This ensures the integrity and safety of the data stored, which is crucial for applications that require long-term data retention.

Overall, the CAT25512HU5I-GT3 from ON Semiconductor is a highly reliable and versatile EEPROM solution that offers a combination of high capacity, fast performance, low power consumption, and robust security features. It is an excellent choice for designers looking to incorporate non-volatile memory into their electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7242 $50.6940
170+ $0.5942 $101.0140
265+ $0.5756 $152.5340
360+ $0.5571 $200.5560
465+ $0.5385 $250.4025
625+ $0.4828 $301.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess