EN
  • EN
  • DE

OP296

Part No OP296
Manufacturer Analog Devices Inc.
Description Micropower, Rail-to-Rail Input and Output Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233198-OP296
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP296 CAD Model

Description

Product Overview: OP296 Dual Operational Amplifier

The OP296 from Analog Devices Inc. is a high-performance dual operational amplifier that offers a perfect blend of features for a wide range of applications. This precision op-amp is designed to provide low noise, high speed, and excellent linearity, making it an ideal choice for audio processing, active filters, and many other sensitive analog circuits.

Key Features

  • Low Noise Performance: The OP296 boasts a low voltage noise density, which ensures a clean and precise signal amplification, crucial for audio and instrumentation applications.
  • High Speed: With a fast slew rate and wide bandwidth, the OP296 is capable of handling rapid signal changes, making it suitable for video electronics and communication systems.
  • Low Input Bias Current: The op-amp's low input bias current minimizes errors in high impedance circuit configurations, enhancing the accuracy of the final output.
  • Dual Amplifier Configuration: Housing two operational amplifiers in one package offers compactness and facilitates designs requiring multiple op-amps, such as differential amplifiers or analog adders.
  • Wide Supply Range: The OP296 operates over a wide range of supply voltages, providing versatility in both single-supply and dual-supply applications.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, a common scenario in digital-to-analog conversion circuits and buffer applications.

Applications

The OP296's performance characteristics make it an excellent choice for a variety of applications, including:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Instrumentation
  • Analog Process Controls
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP296 is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency that engineers and designers can trust for their critical applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess