EN
  • EN
  • DE

OP32GS-REEL

Part No OP32GS-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1.5V/µs
Gain Bandwidth Product 4.5 MHz
Current - Input Bias 1.5 nA
Voltage - Input Offset 30 mV
Current - Supply 450µA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 262946-OP32GS-REEL
Ultra Librarian 3D Model Ultra Librarian OP32GS-REEL CAD Model

Description

Product Overview: OP32GS-REEL by Analog Devices Inc.

The OP32GS-REEL is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This particular model is part of a product series renowned for its reliability, stability, and efficiency in a wide range of electronic applications.

Designed with advanced processing techniques, the OP32GS-REEL offers a unique combination of features that make it suitable for precision instrumentation, filter circuits, and analog-to-digital converters. Its low offset voltage, low noise, and high open-loop gain ensure accurate signal amplification with minimal distortion, making it an excellent choice for high-fidelity audio systems and sensitive measurement equipment.

Key Features:

  • Low Offset Voltage: The OP32GS-REEL boasts a very low input offset voltage, which reduces the need for external calibration and allows for more accurate signal processing.
  • High Gain Bandwidth Product: With a high-frequency response, this op-amp can handle a wide range of signals, making it versatile for various applications.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is critical for maintaining signal integrity in feedback applications.
  • Low Noise Performance: The low noise characteristics of the OP32GS-REEL make it ideal for audio applications and other systems where noise can be a significant concern.
  • Supply Range: The op-amp operates over a wide range of power supply voltages, accommodating different system requirements.

Packaging and Availability:

The OP32GS-REEL comes in a reel package, which facilitates efficient handling and assembly during the manufacturing process. This packaging is particularly suitable for high-volume production environments where automated pick-and-place equipment is used.

Analog Devices Inc. has a reputation for producing high-quality components that are rigorously tested to meet industry standards. The OP32GS-REEL is no exception and is available through various distributors and directly from Analog Devices. It is a reliable choice for designers and engineers looking to incorporate a high-quality op-amp into their electronic designs.

Whether you're developing sophisticated audio equipment, precision sensors, or any other application requiring a top-notch operational amplifier, the OP32GS-REEL from Analog Devices Inc. is a component that promises to deliver performance and quality.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess