EN
  • EN
  • DE
  • IT

OP400EY

Part No OP400EY
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500KHZ 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.15 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 750pA
Voltage - Input Offset 40μV
Operating Supply Current 600μA
Supply Voltage - Operating ±3 V to 18 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 14-CERDIP
Win Source Part Number 084986-OP400EY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP400EY CAD Model

Description

The OP400EY is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., one of the leading companies in precision high-performance integrated circuits. This product stands out for its exceptional accuracy, stability, and low noise performance, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and professional audio systems.

Key Features

  • Low Offset Voltage: The OP400EY boasts a very low input offset voltage, which significantly reduces the need for external calibration and improves overall system accuracy.
  • Low Noise: With its low noise characteristics, this operational amplifier ensures clean and precise signal amplification, which is critical in sensitive applications such as audio processing and data acquisition systems.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising the integrity of the signal.
  • Low Drift: Temperature-induced variations are minimized with the OP400EY's low drift feature, ensuring consistent performance over a wide temperature range.
  • Quad Configuration: This operational amplifier comes in a quad configuration, providing four independent op-amps in a single package for space-saving and cost-effective design solutions.

Applications

  • Medical Instrumentation
  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Precision Filters
  • Data Acquisition Systems
  • Industrial Process Controls

The OP400EY is available in a standard 14-pin DIP package, ensuring easy integration into a variety of circuit designs. Its robust construction and reliable performance under adverse conditions make it a preferred choice for engineers and designers looking for a dependable operational amplifier.

Analog Devices Inc. is known for its commitment to quality and the OP400EY is no exception. With its combination of features and reliability, it represents a valuable component for any precision electronic application.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0215 $61.0215
3+ $50.0690 $150.2070
4+ $48.5043 $194.0172
5+ $46.9396 $234.6980
7+ $45.3750 $317.6250
9+ $40.6811 $366.1299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,845 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess