The OP400HP is a high-performance operational amplifier from Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp features a quad package design, making it an ideal choice for applications requiring multiple operational amplifiers without compromising on space.
Key Features
- Low Offset Voltage: The OP400HP boasts a low offset voltage, which enhances the accuracy of the signal processing in precision applications.
- High Gain Bandwidth Product: With its high-frequency response, it is well-suited for audio processing, active filters, and fast signal amplification.
- Low Noise: The operational amplifier exhibits low noise characteristics, making it perfect for sensitive instrumentation and audio applications.
- Quad Op-Amp Configuration: The integration of four operational amplifiers in one package allows for a compact design and simplified circuit complexity.
Applications
The versatility of the OP400HP makes it suitable for a wide range of applications, including:
- Precision analog circuits
- Data acquisition systems
- Instrumentation amplifiers
- Active filters and audio processing
- Professional audio equipment
Technical Specifications
| Parameter |
Value |
| Number of Circuits |
4 |
| Supply Voltage (±V) |
3 to 18 |
| Input Offset Voltage (mV) |
0.6 |
| Input Bias Current (nA) |
20 |
| Operating Temperature Range (°C) |
-40 to 85 |
The OP400HP from Analog Devices Inc. is a reliable choice for designers looking for a quad operational amplifier with excellent performance characteristics. Its combination of low noise, high precision, and a compact form factor make it a valuable component in any high-performance electronic system.