Product Overview: OP4177ARZ-REEL by Analog Devices Inc.
The OP4177ARZ-REEL is a high-performance operational amplifier (op-amp) from the reputable Analog Devices Inc., designed for a wide array of applications requiring precision and stability. Packaged in a convenient reel form, it is ideal for automated manufacturing processes, ensuring efficiency and consistency in production.
Key Features
- Precision Performance: The OP4177ARZ-REEL is characterized by its low offset voltage and drift, making it suitable for applications that demand high accuracy over time and temperature variations.
- Quad Operational Amplifier: This device integrates four independent op-amps in a single package, providing excellent space-saving benefits for complex circuits.
- Low Noise: With its low noise specifications, the OP4177ARZ-REEL is an excellent choice for audio and instrumentation applications where signal integrity is paramount.
- Wide Supply Range: It operates with a wide supply voltage range, accommodating various power supply configurations and making it versatile for multiple applications.
- Rail-to-Rail Output: The op-amp features rail-to-rail output, which allows the output signal to swing close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems.
Applications
The OP4177ARZ-REEL is designed to cater to a broad spectrum of applications, including but not limited to:
- Precision instrumentation
- Data acquisition systems
- Process controls
- Automotive controls
- Professional audio equipment
- Active filters and buffers
Technical Specifications
Some of the notable technical specifications of the OP4177ARZ-REEL include:
- Supply Voltage: ±2.5 V to ±18 V
- Input Offset Voltage: 75 µV max
- Offset Voltage Drift: 1 µV/°C max
- Low Noise: 8 nV/√Hz @ 1 kHz
- Operating Temperature Range: -40°C to +125°C
- Package: SOIC-14
The OP4177ARZ-REEL from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. Its combination of precision, low noise, and integration makes it a go-to choice for designers and engineers looking for reliable and efficient op-amp solutions.