The OP470 from Analog Devices Inc. is a high-performance operational amplifier that offers a perfect blend of speed and precision, making it an ideal choice for a wide range of applications. With its low noise and high output drive capability, the OP470 stands out as a robust and reliable component for professional-grade electronic circuits.
Key Features
- Low Noise Performance: The OP470 features an exceptionally low voltage noise density of 5 nV/√Hz at 1 kHz, which significantly reduces signal distortion and enhances the overall signal integrity of the system.
- High Output Drive: Capable of delivering a high output current, the OP470 can drive large capacitive loads with ease, making it suitable for driving ADCs or buffering DAC outputs.
- Wide Bandwidth: With a gain bandwidth product of 6 MHz, the OP470 provides ample bandwidth for most audio and instrumentation applications.
- Low Offset Voltage: The operational amplifier has a low input offset voltage, which minimizes errors in precision applications and ensures accurate signal amplification.
- Quad Configuration: The OP470 contains four independent op-amps in a single package, offering design flexibility and saving board space.
Applications
The OP470 operational amplifier is versatile and can be used in various applications, including:
- Professional Audio Equipment
- Active Filters and Signal Conditioning
- Data Acquisition Systems
- Instrumentation Amplifiers
- Photodiode Amplification
Technical Specifications
Parameter
Value
Number of Channels
4
Supply Voltage (±)
±3V to ±18V
Input Offset Voltage
0.6 mV
Input Bias Current
20 nA
Slew Rate
2 V/µs
Operating Temperature Range
-40°C to +85°C
As a product from Analog Devices Inc., a leader in high-performance analog technology, the OP470 operational amplifier is backed by a robust support infrastructure, ensuring reliability and performance consistency for your critical design requirements.