The OP482GP is a high-performance operational amplifier manufactured by Analog Devices Inc., renowned for its precision electronic components. This quad operational amplifier is designed to offer a perfect blend of speed, low noise, and low power consumption, making it an ideal choice for a wide range of applications.
Key Features:
- High Speed: With a slew rate of typically 10 V/µs, the OP482GP provides rapid response times, making it suitable for fast signal processing applications.
- Low Noise: The device boasts a low noise density, ensuring clean and accurate signal amplification, which is crucial for high-fidelity audio systems and sensitive instrumentation.
- Low Power Consumption: Despite its high-speed capabilities, the OP482GP is designed to operate with low power, contributing to energy-efficient system designs.
- Wide Supply Range: It can operate with a supply voltage range from ±4 V to ±18 V, providing flexibility in various circuit configurations.
- High Input Impedance: The high input impedance minimizes loading on the input source, thus preserving signal integrity.
Applications:
The versatility of the OP482GP allows it to be used in a multitude of applications, including:
- Active filters
- Photodiode amplification
- Audio processing
- Data acquisition systems
- Instrumentation
- Professional audio equipment
Product Specifications:
Parameter
Value
Number of Circuits
4
Slew Rate
10 V/µs
Input Noise Voltage
12 nV/√Hz
Supply Voltage Range
±4 V to ±18 V
Operating Temperature
-40°C to +85°C
In conclusion, the OP482GP from Analog Devices Inc. is a superior choice for designers seeking a robust, high-speed, and low-noise operational amplifier. Its low power consumption and wide supply voltage range make it a flexible and reliable component for sophisticated electronic systems.