The OP495GP is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is designed for applications requiring low power consumption and high precision, making it an ideal choice for battery-powered devices, portable equipment, and instrumentation applications.
Key Features
- Quad Operational Amplifier: The OP495GP features four independent op-amp units in a single package, providing excellent space-saving solutions for complex circuits.
- Low Power Consumption: With a supply current of just 20 µA per amplifier, the OP495GP is optimized for battery-operated systems where power efficiency is crucial.
- Single-Supply Operation: It can operate from a single power supply ranging from 3V to 30V, or dual supplies of ±1.5V to ±15V, providing versatility in various circuit configurations.
- High Input Impedance: The input impedance is high, which minimizes the loading effect on the input signal and preserves signal integrity.
- Low Offset Voltage: It offers a low input offset voltage, which reduces the need for external calibration and ensures accurate signal amplification.
- Wide Output Swing: The OP495GP can swing to within millivolts of the power supply rails, maximizing the dynamic range in single-supply applications.
Applications
- Battery-powered instruments
- Portable medical devices
- Sensor signal conditioning
- Data acquisition systems
- Active filters and comparators
- Audio electronics
Product Specifications
| Specification |
Value |
| Number of Amplifiers |
4 |
| Supply Current |
20 µA/amplifier |
| Supply Voltage Range |
3V to 30V, ±1.5V to ±15V |
| Input Offset Voltage |
Typical: 0.5 mV |
| Output Swing |
Rail-to-Rail |
The OP495GP from Analog Devices Inc. is a reliable and efficient solution for designers looking to optimize their systems for power and precision. Its combination of low power consumption, high precision, and compact quad configuration makes it a versatile component for a wide range of electronic applications.