The SN74AHC126DRG4 from Texas Instruments is a high-performance, quad bus buffer gate that features four independent line drivers with 3-state outputs. Each of these line drivers is designed to enhance the performance of memory-driven bus lines, input/output bus lines, and local buses by providing the capability to drive heavily loaded outputs without significant signal distortion.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Elements: 4
- Number of Bits per Element: 1
- Output Type: 3-State
- Voltage - Supply: 2V~5.5V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
Advanced Specifications
The SN74AHC126DRG4 is fabricated using the advanced Silicon-Gate CMOS technology, ensuring a high degree of speed and reliability. It has a typical propagation delay of 8.5ns at 5V, which makes it suitable for high-speed applications. The device is also characterized for operation from -40°C to 85°C, catering to a wide range of environmental conditions.
Applications
This quad bus buffer gate is suitable for a variety of applications in the electronics industry. It is often used in:
- Memory buffering
- Input/output port driving
- Driving heavily loaded bus lines
- Data transmission systems
- Signal buffering in communication devices
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC126DRG4 is no exception. This device is available in a small-outline package that is optimized for reduced space and is RoHS compliant, making it a suitable choice for environmentally sensitive applications. Its design ensures minimal power consumption in standby mode, contributing to energy-efficient system designs.