EN
  • EN
  • DE

OP97EN8#PBF

Part No OP97EN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000322-OP97EN8#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tube
Amplifier Type General Purpose
Slew Rate 0.2V/µs
Current - Input Bias 30 pA
Voltage - Input Offset 10 µV
Current - Supply 380µA
Operating Temperature -40°C ~ 85°C
Package / Case Through Hole
Ultra Librarian 3D Model Ultra Librarian OP97EN8#PBF CAD Model

Description

Introducing the OP97EN8#PBF Precision Operational Amplifier

The OP97EN8#PBF is a high-performance, low-power operational amplifier from Analog Devices Inc., designed to cater to a variety of applications requiring precision and stability. This op-amp is part of the OP97 series, which is renowned for its exceptional accuracy and low noise characteristics.

Key Features

  • Low Offset Voltage: The OP97EN8#PBF boasts an extremely low input offset voltage, which is critical for precision applications where signal integrity is paramount.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise Performance: Analog Devices Inc. has engineered the OP97EN8#PBF to have low noise, reducing the risk of signal distortion and ensuring high-fidelity signal amplification.
  • Stable with High Capacitive Loads: This op-amp is designed to be stable when driving capacitive loads, a common challenge in many circuit designs.
  • Single-Supply Operation: The device can operate from a single supply, simplifying power supply design and making it suitable for battery-powered and portable applications.

Applications

The OP97EN8#PBF is ideal for use in precision instrumentation, data acquisition systems, and any application where low noise and high accuracy are necessary. Its robust design also makes it suitable for industrial controls, medical equipment, and automotive systems where reliability is critical.

Package and Quality

Encased in a standard 8-pin DIP package, the OP97EN8#PBF is designed for easy integration into a wide range of circuit boards. Analog Devices Inc. ensures that each op-amp meets rigorous quality standards, providing reliable performance in even the most demanding environments.

Conclusion

The OP97EN8#PBF from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision operational amplifiers. Its combination of low power consumption, high precision, and versatile performance makes it an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess