EN
  • EN
  • DE

REF02EJ8

Part No REF02EJ8
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF 5V 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Reference IC V 8-CERDIP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 8-CDIP (0.300", 7.62mm)
Case / Package 8-CERDIP
Family Name REF02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-REF02EJ8-ND, 161-REF02EJ8INACTIVE, 161-REF02EJ8
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931923-REF02EJ8
Ultra Librarian 3D Model Ultra Librarian REF02EJ8 CAD Model

Description

The REF02EJ8 is a precision voltage reference from Analog Devices Inc., a leading manufacturer in the field of high-performance analog technology. This product is designed to offer a stable and accurate reference voltage for various applications, including data conversion, power supply monitoring, and industrial instrumentation.

Key Features

  • Precision Voltage: The REF02EJ8 provides a fixed 5V output with a high level of accuracy and stability, which is essential for critical electronic applications where precise voltage is crucial.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, enhancing reliability in varying environmental conditions.
  • Low Dropout Voltage: With its low dropout voltage characteristic, the REF02EJ8 operates efficiently even when the supply voltage is close to the output voltage, making it suitable for battery-powered devices.
  • High Output Current: The device is capable of sourcing up to 10mA of output current, allowing it to drive a variety of loads or to be used in parallel configurations for increased current capability.
  • Wide Supply Voltage Range: It accommodates a broad supply voltage range, which provides flexibility in designing power supply architectures for different applications.

Applications

The REF02EJ8 is versatile and can be utilized in a multitude of applications. It is particularly useful in precision data systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and battery-operated equipment. Its stable output also makes it an excellent choice for control systems and portable instrumentation where consistent voltage is necessary for accurate readings and performance.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the REF02EJ8 is no exception. This product is built to meet stringent industry standards, ensuring high reliability and performance in even the most demanding applications. With its robust design and superior specifications, the REF02EJ8 stands out as a top choice for professionals seeking a dependable voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Linear Technology
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9472 $67.7888
9+ $13.9055 $125.1495
13+ $13.4709 $175.1217
18+ $13.0364 $234.6552
23+ $12.6019 $289.8437
31+ $11.2982 $350.2442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess