EN
  • EN
  • DE

REF192FS-REEL7

Part No REF192FS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC / V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series REF19
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Voltage - Input 3 V ~ 15 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793092-REF192FS-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name REF192
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian REF192FS-REEL7 CAD Model

Description

Product REF192FS-REEL7 - Analog Devices Inc.

REF192FS-REEL7 Image

The REF192FS-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., renowned for their expertise in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is part of the REF19x series, which is well-known for providing stable and precise reference voltages for various applications.

The REF192FS-REEL7 offers a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.15%. It exhibits excellent temperature stability, typically ±8ppm/°C over the industrial temperature range, making it a reliable choice for demanding environments where temperature fluctuations are a concern. The low dropout voltage and the ability to source up to 30mA of output current make it versatile for a range of applications, including data acquisition systems, A/D and D/D converters, and portable battery-powered devices.

One of the key features of this voltage reference is its low quiescent current, which is particularly beneficial for battery-powered applications where power efficiency is critical. The REF192FS-REEL7 also boasts a low noise performance, contributing to the overall precision and accuracy of the systems it is integrated into.

The REF192FS-REEL7 comes in a compact surface-mount package, specifically in a 7-inch reel format, which is suitable for automated assembly processes, facilitating mass production and ensuring consistency in manufacturing. Analog Devices Inc. has designed this product to be robust and reliable, with a wide operating temperature range and long-term stability, making it a preferred choice for professionals in the electronics industry.

In summary, the REF192FS-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

Key Specifications:
Output Voltage: 2.5V
Initial Accuracy: ±0.15%
Temperature Stability: ±8ppm/°C
Output Current: Up to 30mA
Quiescent Current: Low

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess