EN
  • EN
  • DE

REF192GRU

Part No REF192GRU
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5V VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF192
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 30 mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 25µVp-p
Voltage - Input 18V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number REF192
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 835207-REF192GRU
Ultra Librarian 3D Model Ultra Librarian REF192GRU CAD Model

Description

The REF192GRU from Analog Devices Inc. is a precision voltage reference that offers a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry. This device is particularly well-suited for applications requiring low noise, low power consumption, and high stability over temperature and time.

Key Features

  • Output Voltage: The REF192GRU provides a fixed output voltage of 2.5V, which is ideal for many standard reference requirements.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise performance for critical applications.
  • Low Temperature Coefficient: It features a low temperature coefficient, typically 8ppm/°C, ensuring stable output across a wide temperature range.
  • Low Dropout Voltage: The REF192GRU operates with a very low dropout voltage, making it suitable for battery-powered devices where power efficiency is key.
  • Low Noise: It exhibits low noise characteristics, with a typical output noise of 10µVp-p (0.1Hz to 10Hz), which is critical for high-resolution and high-speed systems.

Applications

The REF192GRU is versatile and can be used in a variety of applications, including precision data acquisition systems, medical instrumentation, battery-powered devices, and industrial automation. Its robust design also makes it suitable for harsh environments where stability and reliability are paramount.

Package and Reliability

Packaged in a small TSSOP-8, the REF192GRU is designed for compact circuit boards where space is at a premium. Analog Devices Inc. guarantees long-term performance and reliability, which is backed by their industry-leading expertise and quality control processes.

Ordering Information

For ordering, the product is referred to as REF192GRU, where 'GRU' denotes the specific package type. It is available through various distributors and directly from Analog Devices Inc. For detailed specifications and purchasing options, customers should refer to the official Analog Devices Inc. website or authorized distributors.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess