EN
  • EN
  • DE

REF193

Part No REF193
Manufacturer Analog Devices Inc.
Description Precision Micropower, Low Dropout Voltage References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1242272-REF193
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF193 CAD Model

Description

Analog Devices Inc. Product REF193 Overview

The REF193 from Analog Devices Inc. is a precision voltage reference designed for high accuracy and stability across a wide range of applications. This component is part of a family of easy-to-use references that cater to a broad spectrum of end-uses, from industrial and automotive systems to healthcare and high-end consumer electronics.

Key Features

  • Output Voltage: The REF193 provides a fixed output voltage of 3.0V, making it suitable for systems that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, the device ensures precise voltage reference for critical applications.
  • Low Temperature Coefficient: The REF193 boasts an excellent temperature coefficient, typically 8ppm/°C, which ensures minimal deviation of output voltage over a wide temperature range.
  • Low Dropout Voltage: It operates with a very low dropout voltage, allowing it to function effectively even in low headroom applications.
  • Wide Operating Range: The device is designed to work over a broad operating current range, accommodating various application demands.
  • Output Current: Capable of sourcing up to 10mA and sinking up to −5mA, the REF193 is versatile for both sourcing and sinking applications.

Applications

The REF193 is ideal for use in precision data acquisition systems, including high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). It is also well-suited for battery-powered devices, portable instrumentation, and power supplies, where consistent and reliable voltage reference is crucial.

Package and Reliability

This voltage reference is offered in a compact, 8-lead SOIC package, which is conducive to space-constrained applications. The REF193 also features a robust design, ensuring long-term reliability and performance consistency in diverse operating conditions.

Conclusion

With its combination of high accuracy, low temperature dependency, and versatile operating characteristics, the REF193 from Analog Devices Inc. stands out as a reliable choice for designers who require a stable and precise voltage reference. Its adaptability across a multitude of applications underscores its value in the precision electronics market.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess