EN
  • EN
  • DE

REF195ESZ

Part No REF195ESZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC / V-Ref Precision 5V 30mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.04%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 042309-REF195ESZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name REF195
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF195ESZ CAD Model

Description

The REF195ESZ from Analog Devices Inc. is a precision voltage reference that provides a stable output voltage with low noise and low drift. This component is part of a family of industry-standard voltage references that are widely used in various applications requiring a stable voltage source for accurate analog-to-digital conversion, power supply control, and voltage regulation.

Key Features

  • Output Voltage: The REF195ESZ offers a fixed output voltage of 5V, which is ideal for 5V systems and can be used to provide a stable reference for ADCs and DACs.
  • High Accuracy: With an initial accuracy of ±0.15%, this voltage reference ensures precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: It has a low temperature coefficient (TC) of 10ppm/°C max, which means the output voltage remains stable across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its efficiency and allows it to function correctly even under low input voltage conditions.
  • Low Noise: It exhibits low noise characteristics, making it suitable for high-performance applications where noise can significantly impact system performance.
  • Long-Term Stability: The REF195ESZ demonstrates excellent long-term stability, ensuring consistent performance over the life of the product.

Applications

The REF195ESZ is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Industrial control systems
  • Precision power supplies
  • Battery-powered devices

Package and Quality

The REF195ESZ comes in an 8-lead SOIC package, which is compact and suitable for surface-mount technology (SMT), making it easy to integrate into various electronic systems. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting high standards to ensure reliability and performance.

For engineers and designers looking for a reliable voltage reference, the REF195ESZ from Analog Devices Inc. offers the precision and stability needed for critical applications.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4963 $50.9778
15+ $6.9713 $104.5695
23+ $6.7535 $155.3305
31+ $6.5356 $202.6036
40+ $6.3178 $252.7120
53+ $5.6642 $300.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,675 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess