EN
  • EN
  • DE

REF196GRU-REEL7

Part No REF196GRU-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 3.3V VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF196
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 30 mA
Tolerance ±0.3%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 33µVp-p
Voltage - Input 18V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number REF196
Standard Package 492 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848065-REF196GRU-REEL7
Ultra Librarian 3D Model Ultra Librarian REF196GRU-REEL7 CAD Model

Description

Product Overview: REF196GRU-REEL7

The REF196GRU-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This high-quality voltage reference is designed to offer a stable and accurate reference voltage for various applications in the field of electronics, ranging from analog-to-digital converters (ADCs) to digital-to-analog converters (DACs), as well as other precision circuitry.

Key Features

  • Output Voltage: The REF196GRU-REEL7 provides a fixed output voltage of 5V, which is essential for systems requiring a stable reference voltage.
  • High Accuracy: With its precision design, the device ensures high accuracy and low temperature coefficient, making it reliable for critical applications that demand consistent performance over varying temperatures.
  • Low Dropout Voltage: The component operates with a low dropout voltage, allowing it to maintain its output stability even with minimal differences between the input voltage and the output voltage.
  • Package Type: It comes in a TSSOP package, which is a surface-mount, space-saving package, making it suitable for compact circuit designs.
  • Reel Packaging: The 'REEL7' designation indicates that the product is provided on a reel, making it ideal for automated assembly processes and bulk handling.

Applications

The REF196GRU-REEL7 is versatile and can be integrated into a wide range of electronic systems. It is particularly useful in:

  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Portable battery-powered devices
  • Precision instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the REF196GRU-REEL7 is no exception. The component is built to meet high standards, ensuring long-term reliability for users. It is designed to withstand harsh industrial environments and maintain its precision over a wide temperature range.

In summary, the REF196GRU-REEL7 from Analog Devices Inc. is a reliable and accurate voltage reference that offers stability and precision for sophisticated electronic systems. Its compact form factor, combined with its robust packaging, makes it a preferred choice for engineers and designers looking for high-performance voltage reference solutions.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess