EN
  • EN
  • DE

REF196GSZ-REEL7

Part No REF196GSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 30mA
Tolerance ±0.3%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Voltage - Input 3.5 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027294-REF196GSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Alternative Energy, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian REF196GSZ-REEL7 CAD Model

Description

Product Overview

Introducing the REF196GSZ-REEL7, a precision voltage reference component from the reputable manufacturer Analog Devices Inc. This high-quality product is designed to offer a stable and precise reference voltage, which is crucial for the accurate operation of analog-to-digital converters, digital-to-analog converters, and other sensitive electronic circuits.

Key Features

  • Output Voltage: The REF196GSZ-REEL7 provides a fixed output voltage of 5V, making it versatile for a wide range of applications that require a standard reference voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains consistent performance across a broad temperature range, ensuring reliability in varying environmental conditions.
  • High Accuracy: The component is characterized by its high accuracy, minimizing errors in the systems where it is employed and thus enhancing overall performance.
  • Low Dropout Voltage: The REF196GSZ-REEL7 operates efficiently with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Package Type: It comes in an 8-SOIC (0.154", 3.90mm Width) package, which is suitable for surface-mount technology, facilitating easy integration into various electronic systems.
  • Supply Voltage Range: This voltage reference can operate over a wide supply voltage range, providing designers with flexibility in system power design.
  • Output Current: It is capable of sourcing and sinking output current, making it adaptable for both high-side and low-side reference applications.

Applications

The REF196GSZ-REEL7 is ideal for use in precision data systems, industrial controls, battery-operated devices, and portable medical instruments, where stable and accurate reference voltages are critical for operational integrity.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the REF196GSZ-REEL7 is no exception. It is manufactured to meet high standards, ensuring that each component delivers consistent performance and reliability. The product is available in a reel packaging format, denoted by the REEL7 suffix, which is convenient for automated assembly processes and large-scale production requirements.

With its robust design and precise voltage output, the REF196GSZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable voltage reference for their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2273 $50.7276
29+ $3.4686 $100.5894
45+ $3.3602 $151.2090
62+ $3.2518 $201.6116
80+ $3.1434 $251.4720
107+ $2.8182 $301.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess