EN
  • EN
  • DE

REF198GPZ

Part No REF198GPZ
Manufacturer Analog Devices Inc.
Description Precision Micropower, Low Dropout Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1242304-REF198GPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF198GPZ CAD Model

Description

The REF198GPZ is a precision voltage reference from the esteemed manufacturer Analog Devices Inc., known for its high-quality and reliable electronic components. This product is part of a series of low dropout, micropower bandgap voltage references that provide a stable output voltage over a wide current range.

Key Features

  • Output Voltage: The REF198GPZ offers a fixed output voltage of 5V, making it an ideal choice for a wide array of applications that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.15%, this voltage reference ensures precise performance for critical applications.
  • Low Temperature Coefficient: It features a low temperature coefficient of 25 ppm/°C (max), which guarantees a consistent output voltage over a range of operating temperatures.
  • Wide Operating Range: The device operates over a broad current range from 50 μA to 5 mA, providing flexibility in various power conditions.
  • Low Dropout Voltage: The low dropout voltage of typically 100 mV at 1 mA load allows for efficient operation even with minimal headroom above the output voltage.
  • Package: Housed in an 8-lead PDIP package, the REF198GPZ is designed for easy integration into a wide variety of circuit designs.

Applications

The REF198GPZ is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Industrial and process control systems
  • Precision instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the REF198GPZ is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Analog Devices products. Customers can trust in the REF198GPZ for consistent performance and durability in their electronic designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to refer to the official datasheet and product documentation available from Analog Devices Inc.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess