The SMP04EZ from Analog Devices Inc. is a highly integrated precision operational amplifier that offers exceptional performance and versatility. Designed for a broad range of applications, this quad operational amplifier features true single-supply capability with rail-to-rail input and output characteristics. The SMP04EZ is an ideal choice for designers who require high-precision signal processing in compact and power-sensitive systems.
Key Features
- Quad Channel: The SMP04EZ contains four independent op-amps in one package, saving space and reducing component count in complex circuits.
- Rail-to-Rail Input and Output: This feature allows the op-amps to operate effectively with input and output signals very close to the power supply rails, maximizing the dynamic range in battery-powered or low-voltage applications.
- Single-Supply Operation: The device is optimized for single-supply operation, making it suitable for portable and battery-powered equipment.
- Low Power Consumption: With its low power requirements, the SMP04EZ is an excellent choice for energy-efficient designs.
- High Precision: The operational amplifier boasts superb accuracy and low offset voltage, enabling high-precision signal processing tasks.
Applications
The versatile nature of the SMP04EZ makes it suitable for a wide range of applications, including:
- Signal Conditioning
- Data Acquisition Systems
- Battery-Powered Instruments
- Test and Measurement Equipment
- Audio Processing
- Analog Filters
- Medical Devices
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage |
±5V to ±15V |
| Input Offset Voltage |
750 µV Max |
| Operating Temperature Range |
-40°C to +85°C |
For designers and engineers looking for a reliable and high-performing operational amplifier, the SMP04EZ from Analog Devices Inc. offers a compelling blend of precision, power efficiency, and versatility, making it an excellent choice for a multitude of electronic designs.