EN
  • EN
  • DE

SN74AHC1G14HDCK3

Part No SN74AHC1G14HDCK3
Manufacturer Analog Devices Inc.
Catalog Logic - Gates and Inverters
Description Inverter, AHC/VHC/H/U/V Series, / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Analog Devices Inc.
Series 74AHC
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 331593-SN74AHC1G14HDCK3
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G14HDCK3 CAD Model

Description

Product Overview: SN74AHC1G14HDCK3 - Analog Devices Inc.

The SN74AHC1G14HDCK3 is a high-performance, single Schmitt-trigger inverter designed by Analog Devices Inc., a leading global semiconductor company. This small-scale integrated circuit is part of the AHC family, which is known for its high speed and low power consumption. The device is engineered to handle a wide range of applications, from signal conditioning to logic level translation, making it a versatile component for various electronic systems.

Key Features:

  • Logic Type: The device operates as a single inverter with a Schmitt-trigger input, which provides a hysteresis feature that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Supply Voltage Range: It can operate at a wide supply voltage range of 2 V to 5.5 V, making it suitable for interfacing with both TTL and CMOS logic levels without the need for additional level shifters.
  • Low Power Consumption: The SN74AHC1G14HDCK3 is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High-Speed Operation: With a typical propagation delay of only 8 ns at 5V, this device ensures high-speed operation, which is essential for high-frequency signal processing.
  • Operating Temperature: The device is designed to operate within a temperature range of -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The SN74AHC1G14HDCK3 comes in a compact 6-pin SC-70 (SOT-323) package, which is ideal for space-constrained applications.

Applications:

The SN74AHC1G14HDCK3 is suitable for a broad array of applications including:

  • Wave shaping and noise filtering
  • Signal gating
  • Logic level translation
  • Glitch-free switching circuits
  • Pulse shaping
  • Timing circuits

With its robust design and flexible features, the SN74AHC1G14HDCK3 from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable and efficient Schmitt-trigger inverter into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess