The SSM2134 from Analog Devices Inc. is a state-of-the-art low noise quad voltage-controlled amplifier (VCA) designed for high-end audio applications. This precision device is known for its excellent audio performance and is often the choice of professionals in the design of audio mixers, synthesizers, and other audio processing equipment.
Key Features
- High-Quality Audio Performance: The SSM2134 offers exceptionally low noise and distortion levels, ensuring a clean and transparent audio path.
- Quad Amplifier Configuration: This integrated circuit contains four independent voltage-controlled amplifiers, making it ideal for multi-channel audio systems.
- Wide Dynamic Range: With a wide dynamic range, the SSM2134 can handle a variety of input signals without degrading audio quality.
- Excellent Temperature Stability: The performance of the SSM2134 is stable over a wide temperature range, making it reliable in various operating conditions.
Applications
- Professional Audio Mixing Consoles
- Studio Equipment
- Analog Synthesizers
- Dynamic Processors
- Audio Signal Routing
Technical Specifications
| Parameter |
Value |
| Supply Voltage (±) |
±4V to ±18V |
| Input Noise Density |
1.5 nV/√Hz |
| Total Harmonic Distortion |
0.002% |
| Gain Range |
0 to -100dB |
The SSM2134 is housed in a compact package and is designed with the latest technology to ensure minimal power consumption while maintaining the highest audio fidelity. Whether you're designing professional audio equipment or high-end consumer audio systems, the SSM2134 provides the performance and reliability expected from a leader in analog technology, Analog Devices Inc.