EN
  • EN
  • DE

SSM2142SZ-REEL

Part No SSM2142SZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 1
Output Type Differential
Slew Rate 15 V/μs
Operating Supply Current 5.5mA
Channel Output Current 70mA
Supply Voltage - Operating ±13 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 133164-SSM2142SZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2142SZ-REEL CAD Model

Description

Product Overview: SSM2142SZ-REEL

The SSM2142SZ-REEL is a high-performance audio buffer produced by Analog Devices Inc., a renowned leader in the manufacture of precision high-performance integrated circuits. This audio buffer is specifically designed to deliver outstanding audio quality with a focus on reliability and ease of integration into a wide range of audio applications.

Key Features

  • High Output Drive: The SSM2142SZ-REEL can drive heavy loads, making it suitable for professional audio applications where driving long cables is necessary.
  • Low Distortion: It features exceptionally low total harmonic distortion plus noise (THD+N), ensuring the audio signal is as clean and pure as possible.
  • Wide Supply Range: The device operates over a wide supply voltage range, allowing for flexible usage in various power environments.
  • High Slew Rate: With a high slew rate, the buffer can handle rapid changes in the input signal without distortion, preserving audio fidelity.

Applications

The SSM2142SZ-REEL is ideal for a variety of audio applications, including:

  • Professional Audio Equipment
  • Studio Mixers
  • Audio Distribution Systems
  • Broadcast Equipment
  • High-quality Audio Signal Routing

Product Specifications

The SSM2142SZ-REEL comes in a small package and is available on a tape and reel, making it suitable for automated assembly processes. It is designed to meet the stringent requirements of professional audio gear, providing both durability and high-quality performance.

Quality and Support

Analog Devices Inc. is committed to the highest standards of quality, and the SSM2142SZ-REEL is no exception. Customers can expect robust support and comprehensive documentation, including detailed datasheets and application notes. This ensures that integrating the SSM2142SZ-REEL into your product is as straightforward and trouble-free as possible.

Whether you are designing a high-end audio mixer, a studio-grade preamplifier, or any other professional audio equipment, the SSM2142SZ-REEL from Analog Devices Inc. offers the performance and reliability that your project demands.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7762 $57.7762
2+ $54.1195 $108.2390
3+ $52.2911 $156.8733
5+ $48.6344 $243.1720
6+ $46.8060 $280.8360
7+ $44.9777 $314.8439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess