EN
  • EN
  • DE

SSM2212RZ-R7

Part No SSM2212RZ-R7
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.02A 8SOIC / Audio, Dual-Matched NPN Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Transistor Type 2 NPN (Dual) Matched Pair
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 200mV at 100μA, 1mA
Current - Collector Cutoff (Maximum) 500pA
Frequency - Transition 200MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series SSM2212
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808770-SSM2212RZ-R7
Ultra Librarian 3D Model Ultra Librarian SSM2212RZ-R7 CAD Model

Description

Introducing the SSM2212RZ-R7 from Analog Devices Inc.

The SSM2212RZ-R7 is a high-performance, precision matched dual NPN transistor from Analog Devices, Inc., a renowned leader in the semiconductor industry. This product is meticulously designed to provide excellent matched transistor pairs for applications requiring closely matched AC and DC characteristics. It is an ideal choice for professional audio circuitry, instrumentation, and other high-fidelity applications.

Key Features and Benefits

  • Outstanding Matching Characteristics: The SSM2212RZ-R7 boasts superb VBE matching to within 1 mV, which ensures high accuracy in current mirror and differential amplifier applications.
  • Low Noise: With a low noise figure of 2.0 dB at 1 kHz, this transistor pair is perfect for audio amplifiers and preamps where clean, noise-free performance is essential.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product (fT) of 200 MHz, making it suitable for high-frequency applications.
  • Excellent Thermal Tracking: A 0.1°C/W thermal resistance ensures that the SSM2212RZ-R7 maintains its performance across a wide temperature range, with excellent thermal tracking between transistors.
  • Compact Package: The product is available in an 8-lead SOIC package, which is suitable for a variety of compact circuit designs.

Applications

The SSM2212RZ-R7 is versatile and can be used in a wide range of applications, including:

  • Professional audio equipment
  • Instrumentation amplifiers
  • Precision current sources
  • Logarithmic amplifiers
  • Active filters
  • Signal processing

Reliability and Quality Assurance

Analog Devices Inc. is committed to delivering high-quality products. The SSM2212RZ-R7 is manufactured with the highest standards and rigorous quality control processes to ensure reliability and performance in critical applications. Whether you are designing a high-end audio system or precision instrumentation, the SSM2212RZ-R7 offers the accuracy, reliability, and performance needed to excel in your application.

For detailed specifications, application notes, and further information, please refer to the official datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0782 $56.5474
14+ $7.5670 $105.9380
21+ $7.3113 $153.5373
30+ $6.8001 $204.0030
39+ $6.5444 $255.2316
48+ $6.2888 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess