EN
  • EN
  • DE

SSM2304Z-EVAL

Part No SSM2304Z-EVAL
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD FOR SSM2304Z / SSM2304 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5 V
Board Type Fully Populated
Utilized IC / Part SSM2304
Supplied Contents Board(s)
Win Source Part Number 794541-SSM2304Z-EVAL
Popularity Medium
Supply and Demand Status Balance
Family Name SSM2304
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SSM2304Z-EVAL CAD Model

Description

The SSM2304Z-EVAL from Analog Devices Inc. is a comprehensive evaluation platform designed for the SSM2304 low power, Class-D audio amplifier. This evaluation board allows designers and engineers to assess the full capabilities of the SSM2304 amplifier in a convenient and user-friendly environment. The SSM2304Z-EVAL is perfect for those looking to integrate high-efficiency audio amplification into their design with minimal effort and maximum performance.

Key Features

  • Integrated SSM2304 Amplifier: The board comes equipped with the SSM2304, a high-performance, Class-D amplifier that delivers efficient audio amplification with reduced power losses.
  • Plug and Play: Designed for ease of use, the SSM2304Z-EVAL can be quickly set up to facilitate immediate testing and experimentation.
  • Flexible Power Supply Options: The evaluation board supports a wide range of power supply voltages, accommodating various application requirements.
  • Comprehensive Test Points: Ample test points are provided throughout the board, allowing for in-depth analysis and monitoring of the amplifier's performance.
  • On-Board Filtering: Built-in filters demonstrate the SSM2304's ability to deliver clean, high-quality audio output.
  • Robust Connectivity: The board includes standard audio connectors for easy interfacing with external audio sources and output devices.

Applications

The SSM2304Z-EVAL is suited for a variety of applications where efficient and compact audio amplification is required. It is ideal for portable and battery-powered devices such as smartphones, tablets, and wireless speakers. Additionally, it can be used in educational and development settings to teach audio amplifier principles or to prototype audio systems.

Support and Documentation

Analog Devices Inc. provides extensive support for the SSM2304Z-EVAL, including detailed documentation, application notes, and reference designs. This ensures that users can maximize the potential of the evaluation board and the SSM2304 amplifier, accelerating the development process and reducing time to market.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess