EN
  • EN
  • DE

SSM2315CBZ-REEL

Part No SSM2315CBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Filterless, High Efficiency, Mono 3 W Class-D Audio Amplifier | IC AMP AUDIO 4.28W MONO D 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 4.28W x 1 at 3Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-WLCSP (1.46x1.46)
Manufacturer Package 9-WFBGA, WLCSP
Family Part Number SSM2315
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1259456-SSM2315CBZ-REEL
Manufacturer Homepage www.analog.com
Family Name SSM2315
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Taiwan\Taiwan, Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM2315CBZ-REEL CAD Model

Description

SSM2315CBZ-REEL Audio Amplifier from Analog Devices Inc.

The SSM2315CBZ-REEL is a state-of-the-art audio amplifier produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-quality, Class-D amplifier is designed to provide efficient audio amplification, combining outstanding performance with space-saving packaging suitable for a wide range of applications.

Key Features:

  • High Efficiency: The SSM2315CBZ-REEL operates as a Class-D amplifier, which is known for its high efficiency. This efficiency minimizes power loss as heat, making it an ideal choice for battery-powered devices.
  • Output Power: It is capable of delivering 2.5 W into a 4-ohm load and 1.7 W into an 8-ohm load, ensuring robust sound output for its size.
  • Single-Supply Operation: This amplifier can operate from a single 2.5 V to 5.5 V supply, making it versatile for various power environments and simplifying the design of power supply circuits.
  • Integrated Depop Circuitry: To prevent popping noises during power-up or shutdown, the SSM2315CBZ-REEL includes integrated depop circuitry, enhancing the user experience.
  • Filterless Design: With its filterless architecture, the need for external output filters is eliminated, which reduces the overall component count and board space.

Applications:

The SSM2315CBZ-REEL is particularly well-suited for portable electronic devices where space and power efficiency are critical. Its applications include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers

Packaging and Availability:

The SSM2315CBZ-REEL comes in a compact 9-ball, 1.5 mm x 1.5 mm WLCSP (Wafer Level Chip Scale Package), which is optimal for space-constrained applications. It is available in reel packaging, which facilitates efficient handling and manufacturing processes, especially for high-volume production lines.

With Analog Devices Inc.'s reputation for quality and performance, the SSM2315CBZ-REEL audio amplifier is an excellent choice for designers looking to enhance the audio capabilities of their products without compromising on space or power consumption.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess