EN
  • EN
  • DE

SSM2377ACBZ-RL

Part No SSM2377ACBZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP 2.5W MONO D 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.17W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-WLCSP (1.24x1.24)
Dimension 9-UFBGA, WLCSP
Win Source Part Number 212126-SSM2377ACBZ-RL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM2377ACBZ-RL CAD Model

Description

Product Overview: SSM2377ACBZ-RL from Analog Devices Inc.

The SSM2377ACBZ-RL is a high-quality, fully integrated, high-efficiency, mono Class-D audio amplifier designed by Analog Devices Inc. It's an ideal solution for portable electronic devices where space is at a premium and power efficiency is a must. This audio amplifier is designed to maximize battery life while delivering exceptional sound quality, making it perfect for mobile phones, tablets, portable media players, and other devices that require audio amplification.

Key Features

  • Efficiency: The SSM2377ACBZ-RL features a Class-D architecture that provides high efficiency, which helps in reducing power consumption and extending battery life in portable applications.
  • Output Power: It can deliver 2.5 W into a 4 Ω load or 1.7 W into an 8 Ω load, with less than 1% total harmonic distortion plus noise (THD+N), ensuring powerful and clear audio output.
  • Supply Voltage: The device operates over a wide 2.5 V to 5.5 V supply voltage range, accommodating a variety of power sources and systems.
  • Integrated Features: It includes an integrated inverting charge pump, which eliminates the need for an external bootstrap capacitor and reduces external component count.
  • Pop & Click Suppression: The SSM2377ACBZ-RL has built-in pop and click suppression circuits that minimize noise that can occur during turn-on and turn-off transitions.
  • Protection: The device offers comprehensive protection features including output short-circuit protection and thermal overload protection, which enhance its reliability and robustness.
  • Package: It is available in a compact, 9-ball, 1.5 mm x 1.5 mm wafer level chip scale package (WLCSP), allowing for space-saving designs.

Applications

The SSM2377ACBZ-RL is versatile and can be used in a wide range of applications where audio quality and power efficiency are critical. These include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Portable Gaming Devices
  • Notebook Computers

With its high performance, compact size, and comprehensive protection features, the SSM2377ACBZ-RL from Analog Devices Inc. is an exceptional audio amplification solution for designers looking to enhance the audio experience in portable applications.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess