EN
  • EN
  • DE

SSM6322ACPZ-R7

Part No SSM6322ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 24LFCSP / Amplifier IC 2-Channel (Stereo) Class AB 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel
Type Class AB
Output Type 2-Channel (Stereo)
Voltage - Supply ±3V ~ 6V
Features Depop
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-LFCSP (4x4)
Package / Case 24-WFQFN Exposed Pad, CSP
Base Product Number SSM6322
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names SSM6322ACPZ-R7CT-ND,SSM6322ACPZ-R7-ND,SSM6322ACPZ-R7DKR-ND,505-SSM6322ACPZ-R7CT,SSM6322ACPZ-R7TR-ND,-2735-SSM6322ACPZ-R7DKR,SSM6322ACPZ-R7CT,505-SSM6322ACPZ-R7TR,-2735-SSM6322ACPZ-R7CT,505-SSM6322ACPZ-R7DKR,SSM6322ACPZ-R7DKR,SSM6322ACPZ-R7TR
Standard Package 1,500
Win Source Part Number 1028591-SSM6322ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian SSM6322ACPZ-R7 CAD Model

Description

Product Overview: SSM6322ACPZ-R7

The SSM6322ACPZ-R7 is a high-performance audio amplifier from Analog Devices Inc., renowned for its exceptional audio fidelity and efficiency. This device is designed to provide a superior audio experience for a wide range of applications, including professional audio equipment, high-end consumer audio systems, and automotive audio systems.

Key Features

  • Audio Quality: The SSM6322ACPZ-R7 delivers pristine audio amplification, with low distortion and noise levels, ensuring crystal-clear sound reproduction.
  • Power Efficiency: With its advanced design, this amplifier operates with high efficiency, minimizing power loss and heat generation, making it ideal for portable and space-constrained applications.
  • Integrated Features: The device includes built-in features such as over-temperature protection, under-voltage lockout, and a click-and-pop suppression mechanism to improve the overall audio performance and reliability.
  • Versatility: It supports a wide range of supply voltages, making it versatile for use in various electronic devices.
  • Compact Footprint: Housed in a compact LFCSP package, the SSM6322ACPZ-R7 saves valuable board space while providing robust audio amplification.

Applications

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • Smart Home Audio Applications

Technical Specifications

The SSM6322ACPZ-R7 operates within a supply voltage range of 2.5V to 5.5V and can deliver output power up to a certain level, depending on the supply voltage and load conditions. The device is designed to drive loads as low as 4 ohms, which is typical for high-quality audio applications.

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc. This datasheet will offer comprehensive information on the electrical characteristics, pin configurations, and application guidelines necessary for proper integration of the SSM6322ACPZ-R7 into your audio system.

In summary, the SSM6322ACPZ-R7 from Analog Devices Inc. stands out as a premium audio amplifier solution, offering a blend of audio performance, power efficiency, and design flexibility that is suitable for a vast array of high-quality sound applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,272 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess