EN
  • EN
  • DE
  • IT

TMP01ESZ-REEL

Part No TMP01ESZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description IC SENSOR TEMP/CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±1°C
Current - Output (Maximum) 50mA
Output Type Open Collector
Output Active High
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Operating Supply Voltage 4.5 V ~ 13.2 V
Operating Supply Current 500μA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758227-TMP01ESZ-REEL
Family Name TMP01
Introduction Date June 12, 1996
ECCN EAR99
Country of Origin Taiwan, Taiwan, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP01ESZ-REEL CAD Model

Description

Product Overview: TMP01ESZ-REEL from Analog Devices Inc.

The TMP01ESZ-REEL is a precision temperature monitoring device from the renowned manufacturer Analog Devices Inc. Designed for high accuracy and reliability, this integrated circuit (IC) is an excellent choice for a wide range of temperature sensing applications. The product is provided in a convenient tape and reel packaging, making it suitable for automated assembly processes and mass production requirements.

Key Features

  • Temperature Range: The TMP01ESZ-REEL operates over a wide temperature range, making it versatile for various environments and applications.
  • Accuracy: With its precision design, the device ensures accurate temperature readings, which is critical for maintaining the performance and safety of electronic systems.
  • Programmable Outputs: It features programmable temperature thresholds, allowing designers to set specific limits for temperature-related events, such as alarms or system shutdowns.
  • Low Power Consumption: The low power requirements of the TMP01ESZ-REEL make it an energy-efficient choice for portable and battery-powered applications.
  • Supply Voltage: The device supports a range of supply voltages, providing flexibility in system design and compatibility with various types of electronic equipment.

Applications

  • Industrial Control Systems
  • Environmental Monitoring
  • Computer Peripherals
  • Telecommunications Equipment
  • Medical Devices

The TMP01ESZ-REEL by Analog Devices Inc. is designed to meet the stringent requirements of modern electronic systems. Its robust design and programmable features make it a smart choice for engineers and designers looking to integrate reliable temperature monitoring into their projects. Whether utilized in industrial settings, consumer electronics, or specialized medical equipment, this temperature sensor IC ensures performance and precision.

For detailed specifications, application notes, and integration guidance, customers are encouraged to review the official datasheet and technical resources provided by Analog Devices Inc. This will ensure optimal usage and implementation of the TMP01ESZ-REEL in their specific applications.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess