EN
  • EN
  • DE

TMP36G

Part No TMP36G
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 742694-TMP36G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP36G CAD Model

Description

Introducing the TMP36G Temperature Sensor from Analog Devices Inc.

The TMP36G is a precision centigrade temperature sensor from Analog Devices Inc., designed to provide accurate temperature readings without the need for external calibration. This low voltage, low power sensor is perfect for a wide range of applications, from HVAC systems to environmental monitoring and medical devices.

Key Features

  • Linear Temperature Sensing: The TMP36G provides a linear temperature output, making it easy to integrate into your system without complex calculations. This translates to a 10 mV/°C scale factor, allowing for straightforward interfacing with microcontrollers and ADCs.
  • Wide Temperature Range: The device is capable of measuring temperatures from -40°C to +125°C, accommodating a broad spectrum of environments and applications.
  • Low Voltage Operation: Operating at voltages as low as 2.7 V, the TMP36G is ideal for battery-powered and portable applications where power efficiency is crucial.
  • No External Calibration: The sensor is calibrated in-house during manufacturing, ensuring that you receive a component ready for immediate use, with no additional calibration required.
  • High Accuracy: With a ±2°C accuracy over the temperature range of -40°C to +125°C, the TMP36G stands out for its precision in temperature readings.

Applications

The versatility of the TMP36G makes it suitable for a variety of applications, including but not limited to:

  • Environmental and climate control systems
  • Battery management and power supply monitoring
  • Medical and scientific instrumentation
  • Industrial controls and robotics
  • Consumer electronics

Easy Integration

Its small form factor in a TO-92 package allows for easy integration into your existing designs. The TMP36G's analog output can be directly connected to an analog-to-digital converter (ADC), providing a seamless interface with microcontrollers and digital systems.

With its combination of features, the TMP36G from Analog Devices Inc. is a reliable and cost-effective choice for anyone in need of precise temperature measurements within their electronic projects or commercial products.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0346 $62.0760
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7694 $292.3720
505+ $0.6898 $348.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess