EN
  • EN
  • DE

VT233WFCR-ADJ

Part No VT233WFCR-ADJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number VT233
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 808710-VT233WFCR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT233WFCR-ADJ CAD Model

Description

Maxim Integrated VT233WFCR-ADJ Product Overview

The VT233WFCR-ADJ from Maxim Integrated is a state-of-the-art voltage regulator designed to cater to a wide range of applications requiring precise voltage control and power efficiency. It is a versatile component that boasts a compact footprint, making it an ideal choice for space-constrained applications without compromising on performance.

Key Features

  • Adjustable Output Voltage: This voltage regulator allows users to set the output voltage to their desired level within its specified range, providing flexibility for different circuit requirements.
  • High Efficiency: The VT233WFCR-ADJ is engineered for maximum power efficiency, which helps to reduce heat generation and improve system reliability over time.
  • Low Dropout: The low dropout feature ensures the regulator maintains its output stability even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered devices.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to the safety and longevity of both the regulator and the end product.
  • Wide Operating Temperature Range: This component is designed to operate reliably across a broad temperature spectrum, making it suitable for industrial and automotive applications.

Applications

The VT233WFCR-ADJ is a versatile component that can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication infrastructure

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the VT233WFCR-ADJ is no exception. It is manufactured to meet high standards, ensuring that it performs consistently across different environments and usage scenarios. Whether for consumer electronics or mission-critical industrial systems, this voltage regulator is designed to deliver stable performance and longevity.

Technical Specifications

  • Adjustable Output Voltage Range
  • High Efficiency and Low Quiescent Current
  • Low Dropout Voltage
  • Built-in Thermal Shutdown
  • Wide Operating Temperature Range

For detailed technical specifications, please refer to the VT233WFCR-ADJ datasheet provided by Maxim Integrated.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess