EN
  • EN
  • DE

LTC7841EUHE#TRPBF

Part No LTC7841EUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description POLYPHSYNC BOOST CNTR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-QFN (5x6)
Family Name LTC7841
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880095-LTC7841EUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7841EUHE#TRPBF CAD Model

Description

Analog Devices Inc. LTC7841EUHE#TRPBF Product Overview

The LTC7841EUHE#TRPBF is a high-performance, synchronous step-down DC/DC switching regulator controller from Analog Devices Inc., designed to manage power supply requirements in a variety of applications. This advanced controller operates over a wide input voltage range and is capable of driving N-channel MOSFETs to deliver a continuous output current with high efficiency.

Key Features:

  • Versatile Input Voltage Range: The device can handle a wide range of input voltages, making it suitable for various applications, from automotive to industrial systems.
  • High Efficiency: Its synchronous operation allows for reduced power loss and improved efficiency, which is crucial for systems where power conservation is critical.
  • Adjustable Switching Frequency: The LTC7841EUHE#TRPBF offers an adjustable switching frequency, allowing designers to optimize the trade-off between efficiency and component size.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of the end application.
  • Compact Package: The device comes in a compact 36-lead QFN package, which is ideal for space-constrained applications.

Applications:

  • Automotive Power Systems
  • Telecommunications and Networking Equipment
  • Industrial Control Systems
  • Portable Devices and Battery-Powered Systems

As a product of Analog Devices Inc., the LTC7841EUHE#TRPBF benefits from the company's reputation for quality and reliability. It is designed to meet the stringent requirements of a wide range of applications, ensuring consistent performance and durability. Whether it's for power management in automotive electronics, energy-efficient solutions in industrial systems, or compact power designs in portable devices, this regulator controller is engineered to deliver optimal results.

With its combination of flexibility, efficiency, and protection, the LTC7841EUHE#TRPBF from Analog Devices Inc. is a strong candidate for any design engineer looking to create a robust power supply solution.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7410 $61.1870
17+ $7.1714 $121.9138
25+ $6.9473 $173.6825
35+ $6.7233 $235.3155
45+ $6.4992 $292.4640
60+ $5.8270 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess