EN
  • EN
  • DE

TLVH431AMQDBZR

Part No TLVH431AMQDBZR
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716736-TLVH431AMQDBZR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLVH431AMQDBZR CAD Model

Description

The TLVH431AMQDBZR from NXP Semiconductors is a precision low voltage shunt regulator that offers an excellent combination of performance, flexibility, and ease-of-use. Designed to maintain accuracy and stability across a wide range of operating conditions, this component is an ideal choice for providing a reference voltage in an array of applications, including power supplies, battery-operated devices, and other electronics requiring voltage regulation.

Key Features

  • Adjustable Output Voltage: This device features an output voltage range from 1.24V to 18V, which can be set with two external resistors. This flexibility allows for customization to suit specific circuit requirements.
  • Low Dynamic Impedance: With a dynamic impedance of 0.22Ω (typical), the TLVH431AMQDBZR provides stable reverse breakdown voltage necessary for robust performance in various conditions.
  • Low Temperature Coefficient: Ensuring reliable operation, the device boasts a typical temperature coefficient of only 50 ppm/°C, which means it maintains consistent performance over a wide temperature range.
  • Wide Operating Current Range: The device operates over a current range from 70 µA to 70 mA, making it versatile for different current demands.

Applications

The NXP TLVH431AMQDBZR is suitable for a multitude of applications, including but not limited to:

  • Adjustable voltage and current references
  • Power supplies and chargers
  • Notebook/desktop computers
  • Data storage systems
  • Automotive electronics
  • Portable and battery-powered equipment

Package and Quality

Encased in a compact SOT-23 surface-mount package, the TLVH431AMQDBZR is designed for space-constrained applications. It is also characterized for operation from -40°C to +125°C, ensuring reliability in extreme environments. The product adheres to NXP's rigorous quality standards, providing a dependable solution for precision voltage reference needs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess