EN
  • EN
  • DE

VT262BWFQX-ADJ

Part No VT262BWFQX-ADJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR INTERFACE CNTRLR / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number VT262BWFQX
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 400209-VT262BWFQX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT262BWFQX-ADJ CAD Model

Description

The Maxim Integrated VT262BWFQX-ADJ represents a cutting-edge solution for power management applications. This highly efficient, adjustable voltage regulator is designed to meet the stringent requirements of modern electronic devices, delivering precise voltage control and robust performance.

Key Features

  • Adjustable Output: The VT262BWFQX-ADJ offers an adjustable output voltage range, allowing for customization to suit specific circuit requirements.
  • High Efficiency: With its advanced design, the device ensures high efficiency, minimizing energy loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, which is beneficial for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection to prevent damage from overheating, thereby ensuring safe operation under various conditions.
  • Package: The VT262BWFQX-ADJ comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the VT262BWFQX-ADJ voltage regulator makes it ideal for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

Technical Specifications

The VT262BWFQX-ADJ boasts a comprehensive set of technical specifications that underscore its performance capabilities:

  • Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and conditions.
  • Output Voltage Range: The adjustable output voltage allows for precise matching to the powered device's needs.
  • Current Capacity: It is designed to supply a steady current, ensuring stable operation of connected devices.
  • Package Type: The regulator is available in a robust package that is designed for easy integration into a variety of circuit designs.

The Maxim Integrated VT262BWFQX-ADJ voltage regulator is an exemplary component for designers looking to optimize power management in their electronic products. Its combination of adjustability, efficiency, and protection features make it a smart choice for a multitude of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1021 $115.6155
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7082 $346.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess