EN
  • EN
  • DE

AME8822AEIV180Z

Part No AME8822AEIV180Z
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description High PSRR, 250mA CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144429-AME8822AEIV180Z
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AME8822AEIV180Z CAD Model

Description

The AME8822AEIV180Z is a low dropout (LDO) linear regulator manufactured by Analog Microelectronics. This regulator is designed to provide a stable 1.8V output voltage with a low dropout voltage, making it ideal for battery-powered applications and other sensitive electronic devices. It is known for its efficiency, compact size, and protection features.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices to provide a stable voltage supply.
  • Wearable Technology: Powers the various components in smartwatches, fitness trackers, and other wearable gadgets.
  • IoT Devices: Provides regulated power to sensors, microcontrollers, and communication modules in Internet of Things (IoT) devices.
  • Microcontroller Power Supply: Delivers a clean and stable voltage source for microcontrollers in embedded systems.
  • RF Devices: Powers RF transceivers and other radio frequency components, ensuring consistent performance.

Features:

  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, extending battery life.
  • Fixed Output Voltage: Provides a precise and stable 1.8V output voltage for reliable performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, conserving battery energy.
  • Over-Current Protection: Protects the regulator and the load from damage caused by excessive current draw.
  • Over-Temperature Protection: Shuts down the regulator to prevent thermal damage in case of overheating.
  • Stable with Ceramic Capacitors: Designed to work with ceramic output capacitors, reducing board space and cost.
  • Enable Pin: Allows the regulator to be turned on and off remotely, further reducing power consumption when not needed.

Benefits:

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Enhanced System Reliability: The stable output voltage ensures consistent performance of connected components.
  • Compact Design: The small package size and compatibility with ceramic capacitors enable space-saving designs.
  • Robust Protection: The over-current and over-temperature protection features safeguard the regulator and the load from potential damage.
  • Flexible Power Management: The enable pin provides a simple way to control the regulator's power state.

Technical Specifications:

The AME8822AEIV180Z operates with an input voltage range typically from 2.5V to 5.5V. It provides a fixed output voltage of 1.8V with a specific current rating. The dropout voltage is typically low at the rated output current. It features a low quiescent current, generally in the microampere range. This regulator is available in a compact package, such as SOT-23 or similar, for space-constrained applications.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess