EN
  • EN
  • DE

DC0710J5020AHF

Part No DC0710J5020AHF
Manufacturer Anaren
Catalog RF Directional Coupler
Description RF DIR COUPLER 700MHZ-1GHZ 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Anaren
Series Xinger®
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 700MHz ~ 1GHz
Coupling Factor 19.5dB
Applications General Purpose
Insertion Loss 0.22dB
Power - Max 2W
Return Loss 21.41dB
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805 (2012 Metric)
Base Product Number DC0710
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 849196-DC0710J5020AHF
Ultra Librarian 3D Model Ultra Librarian DC0710J5020AHF CAD Model

Description

The Xinger RF Directional Coupler, with Win Source Part Number 849196-DC0710J5020AHF, is a high-quality electronic component designed for RF and wireless applications.

  • Series: Xinger
  • Package: tape and reel
  • Frequency Range: 700MHz to 1GHz
  • Coupling: 19.5dB
  • Insertion Loss: 0.22dB
  • Return Loss: 21.41dB
  • Power (Max): 2W
  • Application: general-purpose
  • Package/Case: 0805 (2012 Metric)
  • Manufacturer: Anaren
  • Product Status: active

You May Also Be Interested in

M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $5.7203
Anaren
COUPLER HYBRID 2300-2700MHZ 3DB
Lowest to $2.9105
AVX Corporation
DIRECTIONAL COUPLER 1810MHZ 0402
Lowest to $0.1500
Anaren
COUPLER DIRECT 500-1000MHZ
Lowest to $2.6302
Anaren
RF DIR COUPLER 1.5-1.7GHZ 0805
Lowest to $1.1659
AVX Corporation
DIRECTIONAL COUPLER 3550MHZ 0603
Need more? Email Us
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8100 $52.6500
155+ $0.6647 $103.0285
235+ $0.6439 $151.3165
325+ $0.6231 $202.5075
420+ $0.6024 $253.0080
560+ $0.5400 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,445 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess