EN
  • EN
  • DE

VRH4001NTX

Part No VRH4001NTX
Manufacturer AnaSem
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104147-VRH4001NTX
Categories OEM Parts(T-Z)
Manufacturer AnaSem
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VRH4001NTX CAD Model

Description

The VRH4001NTX is a voltage regulator hybrid IC manufactured by AnaSem. This component is designed to provide a stable and regulated voltage output for various electronic circuits and systems. It integrates multiple components into a single package, offering a compact and efficient solution for voltage regulation.

Applications:

  • Power Supplies: Used in power supply circuits to provide regulated voltage to sensitive components.
  • Industrial Automation: Employed in industrial control systems to ensure stable operation of electronic equipment.
  • Automotive Electronics: Integrated into automotive electronic modules for voltage regulation in various vehicle systems.
  • Consumer Electronics: Utilized in consumer electronic devices such as appliances and entertainment systems.
  • Embedded Systems: Suitable for embedded systems requiring regulated power for microcontrollers and other digital circuits.

Features:

  • Integrated Voltage Regulation: Combines multiple components into a single hybrid IC for efficient voltage regulation.
  • High Efficiency: Designed for high energy conversion efficiency, minimizing power loss and heat generation.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Overvoltage Protection: Offers overvoltage protection to safeguard connected circuits from voltage spikes.
  • Compact Size: Compact design allows for space-saving integration in various electronic applications.

Benefits:

  • Stable Voltage Output: Provides a consistent and stable voltage supply, ensuring reliable operation of connected devices.
  • Reduced Component Count: Integrates multiple components into a single package, reducing the overall component count.
  • Improved Reliability: Robust design and built-in protection features contribute to enhanced reliability.
  • Simplified Design: Facilitates easier design and integration of voltage regulation circuits in electronic systems.
  • Enhanced System Performance: Stable voltage supply improves the overall performance and stability of electronic devices.

The VRH4001NTX offers a comprehensive voltage regulation solution with built-in protection features, making it suitable for a wide range of applications. Its compact size and integrated design simplify the implementation of stable power supplies in diverse electronic systems. Additional details regarding specific voltage and current ratings can be found in the manufacturer's datasheet.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess