EN
  • EN
  • DE

APL1087-25DC-TR

Part No APL1087-25DC-TR
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (0 - A)
Description 800mA Low Dropout Fast Response Positive Adjustable Regulator and Fixed 1.8V, 2.5V and 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 223179-APL1087-25DC-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL1087-25DC-TR CAD Model

Description

APL1087-25DC-TR Voltage Regulator

Designed for application versatility, the APL1087-25DC-TR ensures reliable performance in even the most challenging environments. Its robust nature makes it a popular choice among electronics professionals.

Applications and Projects

  • Industrial Control Systems
  • Medical Electronics
  • Data Acquisition Systems
  • General Power Circuits

Features and Benefits

  • High Output Accuracy: Provides stable voltage for sensitive components.
  • Low Power Dissipation: Enhances energy efficiency.
  • Complete Protection Suite: Guards against short circuit and over-temperature.
  • Easy to Implement: Straightforward integration into a variety of designs.

A suitable solution for projects where high-efficiency voltage regulation is paramount.

You May Also Be Interested in

Coilcraft
Need more? Email Us
Vishay
Need more? Email Us
Samsung
Need more? Email Us
AMIS
Need more? Email Us
Broadcom Limited
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ON Semiconductor
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess