EN
  • EN
  • DE

APL5531KAC-TRL

Part No APL5531KAC-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817596-APL5531KAC-TRL
Ultra Librarian 3D Model Ultra Librarian APL5531KAC-TRL CAD Model

Description

The APL5531KAC-TRL is a low dropout (LDO) linear regulator manufactured by Anpec. It is designed to provide a stable and accurate output voltage from a higher input voltage. This regulator is well-suited for a variety of battery-powered applications due to its low quiescent current and compact size.

Applications:

  • Mobile phones
  • Cordless phones
  • PDAs
  • MP3 players
  • GPS devices
  • Other portable devices

Features:

  • Low Dropout Voltage: Ensures stable regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over Current Protection: Protects the regulator and the load from excessive current draw.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage in case of a short circuit at the output.
  • Adjustable Output Voltage: Allows for customization of the output voltage using external resistors.
  • Enable/Disable Control: Provides a means to turn the regulator on or off remotely, further reducing power consumption.

Benefits:

  • Extended Battery Life: The low quiescent current contributes to longer battery life in portable devices.
  • Improved System Reliability: The built-in protection features prevent damage from common fault conditions.
  • Simplified Design: The adjustable output voltage simplifies power supply design and allows for greater flexibility.
  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Compact Size: The small package size makes it ideal for space-constrained applications.

The APL5531KAC-TRL is typically available in a small surface-mount package. It operates over a wide input voltage range and provides excellent line and load regulation. This LDO regulator is a reliable and efficient solution for powering a wide range of portable electronic devices. The specific voltage rating is important to observe during design.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess